Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232577-STPCI2GDYIE
Number of Pins: 516
Categories: Custom Parts
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.45 V
Max Operating Temperature: 115 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232577-STPCI2GDYIE |
| Product Name | Custom Parts - Custom Parts (S - T) - STPCI2GDYIE |