STMicroelectronics Embedded - Embedded - Microcontrollers - Application Specific - STPCC5HEBC STPCC5HEBC

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261814-STPCC5HEBC Packaging: Tray Mounting Style: SMD Core Processor: x86 Applications: Set-Top Boxes, TV Interface: EBI/EMI, I2C, IDE, ISA, Local Bus Program Memory Type: External Program Memory Controller Series: STPC Consumer-II Categories: Integrated Circuits Supplier Device Package: 388-PBGA (35x35) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 388-BGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: STPCC5HE Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Date RAM Size: External Supply Voltage (V): 2.45V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261814-STPCC5HEBC Packaging: Tray Mounting Style: SMD Core Processor: x86 Applications: Set-Top Boxes, TV Interface: EBI/EMI, I2C, IDE, ISA, Local Bus Program Memory Type: External Program Memory Controller Series: STPC Consumer-II Categories: Integrated Circuits Supplier Device Package: 388-PBGA (35x35) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 388-BGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: STPCC5HE Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Date RAM Size: External Supply Voltage (V): 2.45V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - STPCC5HEBC - 1261814-STPCC5HEBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - STPCC5HEBC
1261814-STPCC5HEBC
Embedded - Embedded - Microcontrollers - Application Specific - STPCC5HEBC 1261814-STPCC5HEBC
Manufacturer: STMicroelectronics Win Source Part Number: 1261814-STPCC5HEBC Packaging: Tray Mounting Style: SMD Core Processor: x86 Applications: Set-Top Boxes, TV Interface: EBI/EMI, I2C, IDE, ISA, Local Bus Program Memory Type: External Program Memory Controller Series: STPC Consumer-II Categories: Integrated Circuits Supplier Device Package: 388-PBGA (35x35) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 388-BGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: STPCC5HE Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Date RAM Size: External Supply Voltage (V): 2.45V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261814-STPCC5HEBC
Packaging: Tray
Mounting Style: SMD
Core Processor: x86
Applications: Set-Top Boxes, TV
Interface: EBI/EMI, I2C, IDE, ISA, Local Bus
Program Memory Type: External Program Memory
Controller Series: STPC Consumer-II
Categories: Integrated Circuits
Supplier Device Package: 388-PBGA (35x35)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 388-BGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: STPCC5HE
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Date RAM Size: External
Supply Voltage (V): 2.45V ~ 3.6V

Buy Now
BGA Embedded Microcontroller MCU - 769-STPCC5HEBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microcontroller MCU
769-STPCC5HEBC
BGA Embedded Microcontroller MCU 769-STPCC5HEBC
MULTIFUNCTION PERIPHERAL, PBGA388, PLASTIC, BGA-388 Product overview: STPCC5HEBC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STPCC5HEBC can be used for catalog matching and distributor lookup.

MULTIFUNCTION PERIPHERAL, PBGA388, PLASTIC, BGA-388 Product overview: STPCC5HEBC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STPCC5HEBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - STPCC5HEBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
STPCC5HEBC
Application Specific Microcontrollers STPCC5HEBC
IC SYSTEM-ON-CHIP X86 388BGA

IC SYSTEM-ON-CHIP X86 388BGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
STPCC5HEBC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers STPCC5HEBC
IC SYSTEM-ON-CHIP X86 388BGA

IC SYSTEM-ON-CHIP X86 388BGA

Supplier's Site
Embedded - Microcontrollers - Application Specific - STPCC5HEBC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
STPCC5HEBC
Embedded - Microcontrollers - Application Specific STPCC5HEBC
IC SYSTEM-ON-CHIP X86 388BGA

IC SYSTEM-ON-CHIP X86 388BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261814-STPCC5HEBC 769-STPCC5HEBC STPCC5HEBC STPCC5HEBC STPCC5HEBC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - STPCC5HEBC BGA Embedded Microcontroller MCU Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete Removed; Obsolete Removed
ROM Type External Program Memory
Supply Voltage 2.45 to 3.6 volts 2.5 volts 2.45 to 3.6 volts
Serial Interface I²C; EBI/EMI, I2C, IDE, ISA, Local Bus I2C, EBI/EMI I²C; EBI/EMI, I²C, IDE, ISA, Local Bus
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details