STMicroelectronics RF/IF and RFID - RF Detectors STPAC01F2

Description
Win Source Part Number: 1236151-STPAC01F2 Category: RF/IF and RFID>RF Detectors Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 800MHz ~ 1.9GHz Current - Supply: 500 µA RF Type: AMPS, CDMA, DCS, GSM, TDMA Voltage - Supply: 2.2V ~ 3.2V Package / Case: 8-WFBGA, FCBGA Supplier Device Package: 8-FlipChip (1.57x1.57) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4388-2,497-4388- 1 Base Product Number: STPAC01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236151-STPAC01F2 Category: RF/IF and RFID>RF Detectors Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 800MHz ~ 1.9GHz Current - Supply: 500 µA RF Type: AMPS, CDMA, DCS, GSM, TDMA Voltage - Supply: 2.2V ~ 3.2V Package / Case: 8-WFBGA, FCBGA Supplier Device Package: 8-FlipChip (1.57x1.57) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4388-2,497-4388- 1 Base Product Number: STPAC01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Detectors - 1236151-STPAC01F2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Detectors
1236151-STPAC01F2
RF/IF and RFID - RF Detectors 1236151-STPAC01F2
Win Source Part Number: 1236151-STPAC01F2 Category: RF/IF and RFID>RF Detectors Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 800MHz ~ 1.9GHz Current - Supply: 500 µA RF Type: AMPS, CDMA, DCS, GSM, TDMA Voltage - Supply: 2.2V ~ 3.2V Package / Case: 8-WFBGA, FCBGA Supplier Device Package: 8-FlipChip (1.57x1.57) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4388-2,497-4388- 1 Base Product Number: STPAC01 Product Status: Obsolete

Win Source Part Number: 1236151-STPAC01F2
Category: RF/IF and RFID>RF Detectors
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 800MHz ~ 1.9GHz
Current - Supply: 500 µA
RF Type: AMPS, CDMA, DCS, GSM, TDMA
Voltage - Supply: 2.2V ~ 3.2V
Package / Case: 8-WFBGA, FCBGA
Supplier Device Package: 8-FlipChip (1.57x1.57)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4388-2,497-4388-1
Base Product Number: STPAC01
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236151-STPAC01F2
Product Name RF/IF and RFID - RF Detectors
Frequency 8.00E8 to 1.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details