Manufacturer: STMicroelectronics
Win Source Part Number: 054283-STP9NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 2115pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.6A, 10V
Alternative Parts (Cross-Reference): IXFP7N100P; STP5N105K5; STP9NK90Z; STP7N95K3;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
900V N-Channel MOSFET, 8A, 1.3 Ohm, TO-220 Product overview: STP9NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 8A, 1.3 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 8A, 1.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK90Z can be used for catalog matching and distributor lookup.
N-Channel 900V 8A (Tc) 160W (Tc) Through Hole TO-220
MOSFET N-Ch 900 Volt 8.0 A Zener SuperMESH
MOSFET N-CH 900V 8A TO220AB
N CHANNEL MOSFET, 900V, 8A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 900V 8A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 054283-STP9NK90Z | 278-STP9NK90Z | 497-2785-5-ND | STP9NK90Z | STP9NK90Z | 89K1638 | STP9NK90Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK90Z | N-Channel 900V 8A 1.3 Ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | N Channel Mosfet, 900V, 8A, To-220; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 900 volts | 900 volts | |||||
| PD | 160000 milliwatts | 160000 milliwatts | 160000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |