STMicroelectronics, Inc. Single FETs, MOSFETs STP9NK80Z

Description
N-Channel 800V 7.5A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 800V 7.5A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5133-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5133-5-ND
Single FETs, MOSFETs 497-5133-5-ND
N-Channel 800V 7.5A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 800V 7.5A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
800V 7.5A MOSFET Transistor
278-STP9NK80Z
800V 7.5A MOSFET Transistor 278-STP9NK80Z
800V 7.5A N-CH MOSFET TO-220AB 1.2R Power Transistor Product overview: STP9NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK80Z can be used for catalog matching and distributor lookup.

800V 7.5A N-CH MOSFET TO-220AB 1.2R Power Transistor Product overview: STP9NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK80Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK80Z - 054282-STP9NK80Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK80Z
054282-STP9NK80Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK80Z 054282-STP9NK80Z
Manufacturer: STMicroelectronics Win Source Part Number: 054282-STP9NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.75A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054282-STP9NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9NK80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9NK80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9NK80Z
MOSFET N-CH 800V 7.5A TO220AB

MOSFET N-CH 800V 7.5A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5133-5-ND 278-STP9NK80Z 054282-STP9NK80Z STP9NK80Z
Product Name Single FETs, MOSFETs 800V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK80Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data