STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZF STP9NK70ZF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212370-STP9NK70ZF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212370-STP9NK70ZF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZF - 212370-STP9NK70ZF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZF
212370-STP9NK70ZF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZF 212370-STP9NK70ZF
Manufacturer: STMicroelectronics Win Source Part Number: 212370-STP9NK70ZF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212370-STP9NK70ZF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
700V 7.5A MOSFET Transistor
285-STP9NK70ZF
700V 7.5A MOSFET Transistor 285-STP9NK70ZF
MOSFET N-CH 700V 7.5A TO-220FP Product overview: STP9NK70ZF from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP9NK70ZF can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 7.5A TO-220FP Product overview: STP9NK70ZF from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STP9NK70ZF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212370-STP9NK70ZF 285-STP9NK70ZF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70ZF 700V 7.5A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 700 volts
PD 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data