STMicroelectronics, Inc. N-Channel 700V 7.5A 1.2 Ohm MOSFET Transistor STP9NK70Z

Description
700V N-Channel MOSFET, 7.5A, 1.2 Ohm, TO-220 Product overview: STP9NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 700V, 7.5A, 1.2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK70Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
700V N-Channel MOSFET, 7.5A, 1.2 Ohm, TO-220 Product overview: STP9NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 700V, 7.5A, 1.2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK70Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 700V 7.5A 1.2 Ohm MOSFET Transistor
278-STP9NK70Z
N-Channel 700V 7.5A 1.2 Ohm MOSFET Transistor 278-STP9NK70Z
700V N-Channel MOSFET, 7.5A, 1.2 Ohm, TO-220 Product overview: STP9NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 700V, 7.5A, 1.2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK70Z can be used for catalog matching and distributor lookup.

700V N-Channel MOSFET, 7.5A, 1.2 Ohm, TO-220 Product overview: STP9NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 700V, 7.5A, 1.2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.5A, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK70Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70Z - 092490-STP9NK70Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70Z
092490-STP9NK70Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70Z 092490-STP9NK70Z
Manufacturer: STMicroelectronics Win Source Part Number: 092490-STP9NK70Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092490-STP9NK70Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-12622-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12622-5-ND
Single FETs, MOSFETs 497-12622-5-ND
N-Channel 700V 7.5A (Tc) 115W (Tc) Through Hole TO-220

N-Channel 700V 7.5A (Tc) 115W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9NK70Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9NK70Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9NK70Z
MOSFET N-CH 700V 7.5A TO220AB

MOSFET N-CH 700V 7.5A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 700 Volt 7.5 A Zener SuperMESH

MOSFET N-Ch 700 Volt 7.5 A Zener SuperMESH

Buy Now Datasheet
Trans MOSFET N-CH 700V 7.5A 3-Pin(3+Tab) TO-220 - STP9NK70Z - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 700V 7.5A 3-Pin(3+Tab) TO-220
STP9NK70Z
Trans MOSFET N-CH 700V 7.5A 3-Pin(3+Tab) TO-220 STP9NK70Z
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Mosfet, N Channel, 700V, 7.5A, To-220; Channel Type Stmicroelectronics - 33R1294 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 700V, 7.5A, To-220; Channel Type Stmicroelectronics
33R1294
Mosfet, N Channel, 700V, 7.5A, To-220; Channel Type Stmicroelectronics 33R1294
MOSFET, N CHANNEL, 700V, 7.5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:700V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 700V, 7.5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:700V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP9NK70Z 092490-STP9NK70Z 497-12622-5-ND STP9NK70Z STP9NK70Z STP9NK70Z 33R1294
Product Name N-Channel 700V 7.5A 1.2 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK70Z Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Trans MOSFET N-CH 700V 7.5A 3-Pin(3+Tab) TO-220 Mosfet, N Channel, 700V, 7.5A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 115000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7478QTR - 1020728-AUIRF7478QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 2500 milliwatts
View Details
6 suppliers