STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK65ZFP STP9NK65ZFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 026362-STP9NK65ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 1145pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 026362-STP9NK65ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 1145pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK65ZFP - 026362-STP9NK65ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK65ZFP
026362-STP9NK65ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK65ZFP 026362-STP9NK65ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 026362-STP9NK65ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 1145pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 026362-STP9NK65ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 6.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 1145pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel Zener 650 V 1 Ohm MOSFET Transistor
278-STP9NK65ZFP
N-Channel Zener 650 V 1 Ohm MOSFET Transistor 278-STP9NK65ZFP
N-channel 650 V - 1 Ohm - 6.4 A TO-220FP Zener-protected SuperMESH(TM) Power MOSFET Product overview: STP9NK65ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 650 V, 1 Ohm, 6.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 650 V, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK65ZFP can be used for catalog matching and distributor lookup.

N-channel 650 V - 1 Ohm - 6.4 A TO-220FP Zener-protected SuperMESH(TM) Power MOSFET Product overview: STP9NK65ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 650 V, 1 Ohm, 6.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 650 V, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK65ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12621-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12621-5-ND
Single FETs, MOSFETs 497-12621-5-ND
N-Channel 650V 6.4A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 650V 6.4A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STP9NK65ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP9NK65ZFP
Single FETs, MOSFETs STP9NK65ZFP
MOSFET N-CH 650V 6.4A TO220FP

MOSFET N-CH 650V 6.4A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9NK65ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9NK65ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9NK65ZFP
MOSFET N-CH 650V 6.4A TO220FP

MOSFET N-CH 650V 6.4A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 650V-1ohm Zener SuperMESH 6.4A

MOSFET N-Ch, 650V-1ohm Zener SuperMESH 6.4A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 026362-STP9NK65ZFP 278-STP9NK65ZFP 497-12621-5-ND STP9NK65ZFP STP9NK65ZFP STP9NK65ZFP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK65ZFP N-Channel Zener 650 V 1 Ohm MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 650 volts 650 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data