STMicroelectronics, Inc. MOSFETs STP9NK60Z

Description
MOSFET N-Channel 600V 7A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 7A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4862385 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862385
MOSFETs 4862385
MOSFET N-Channel 600V 7A TO220

MOSFET N-Channel 600V 7A TO220

Supplier's Site
MOSFETs - 4862385P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862385P
MOSFETs 4862385P
MOSFET N-Channel 600V 7A TO220

MOSFET N-Channel 600V 7A TO220

Supplier's Site
MOSFETs - 1686218 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686218
MOSFETs 1686218
MOSFET N-Channel 600V 7A TO220

MOSFET N-Channel 600V 7A TO220

Supplier's Site
Singapore, Singapore
600V 7A TO-220 MOSFET Transistor
278-STP9NK60Z
600V 7A TO-220 MOSFET Transistor 278-STP9NK60Z
600V 7A N-CH MOSFET, 950mR Rds(on), TO-220 Product overview: STP9NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK60Z can be used for catalog matching and distributor lookup.

600V 7A N-CH MOSFET, 950mR Rds(on), TO-220 Product overview: STP9NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12620-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12620-5-ND
Single FETs, MOSFETs 497-12620-5-ND
N-Channel 600V 7A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 600V 7A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60Z - 007661-STP9NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60Z
007661-STP9NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60Z 007661-STP9NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 007661-STP9NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): SPP08N50C3HKSA1; SiHP7N60E-GE3; SiHP7N60E-E3; STP9NK60Z; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 007661-STP9NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1110pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): SPP08N50C3HKSA1; SiHP7N60E-GE3; SiHP7N60E-E3; STP9NK60Z;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9NK60Z
MOSFET N-CH 600V 7A TO220AB

MOSFET N-CH 600V 7A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 7 Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 7 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 4862385 4862385P 278-STP9NK60Z 497-12620-5-ND 007661-STP9NK60Z STP9NK60Z STP9NK60Z
Product Name MOSFETs MOSFETs 600V 7A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK60Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Number of units in IC 1
Unlock Full Specs
to access all available technical data