STMicroelectronics, Inc. MOSFETs STP9NK50Z

Description
MOSFET N-Channel 500V 7.2A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 7.2A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4857923 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857923
MOSFETs 4857923
MOSFET N-Channel 500V 7.2A TO220

MOSFET N-Channel 500V 7.2A TO220

Supplier's Site
MOSFETs - 4857923P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857923P
MOSFETs 4857923P
MOSFET N-Channel 500V 7.2A TO220

MOSFET N-Channel 500V 7.2A TO220

Supplier's Site
MOSFETs - 9208708 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208708
MOSFETs 9208708
MOSFET N-Channel 500V 7.2A TO220

MOSFET N-Channel 500V 7.2A TO220

Supplier's Site
Single FETs, MOSFETs - 497-3203-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3203-5-ND
Single FETs, MOSFETs 497-3203-5-ND
N-Channel 500V 7.2A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 500V 7.2A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
500V 7.2A TO-220 MOSFET Transistor
278-STP9NK50Z
500V 7.2A TO-220 MOSFET Transistor 278-STP9NK50Z
500V N-Ch MOSFET, 7.2A, 850mR RdsOn, TO-220 Product overview: STP9NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK50Z can be used for catalog matching and distributor lookup.

500V N-Ch MOSFET, 7.2A, 850mR RdsOn, TO-220 Product overview: STP9NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK50Z - 092449-STP9NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK50Z
092449-STP9NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK50Z 092449-STP9NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 092449-STP9NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092449-STP9NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 7.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 3.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STP9NK50Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP9NK50Z
Single FETs, MOSFETs STP9NK50Z
MOSFET N-CH 500V 7.2A TO220AB

MOSFET N-CH 500V 7.2A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 7.2 A Zener SuperMESH

MOSFET N-Ch 500 Volt 7.2 A Zener SuperMESH

Buy Now Datasheet
N Channel Mosfet, 500V, 7.2A To-220; Channel Type Stmicroelectronics - 73J5894 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 7.2A To-220; Channel Type Stmicroelectronics
73J5894
N Channel Mosfet, 500V, 7.2A To-220; Channel Type Stmicroelectronics 73J5894
N CHANNEL MOSFET, 500V, 7.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:7.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 7.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:7.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9NK50Z
MOSFET N-CH 500V 7.2A TO220AB

MOSFET N-CH 500V 7.2A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 4857923 4857923P 497-3203-5-ND 278-STP9NK50Z 092449-STP9NK50Z STP9NK50Z STP9NK50Z 73J5894 STP9NK50Z
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 500V 7.2A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9NK50Z Single FETs, MOSFETs MOSFET N Channel Mosfet, 500V, 7.2A To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220FP TO-220; TO-220-3 TO-3; TO-220 10V
Number of units in IC 1
PD 110000 milliwatts 30000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data