STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9N60M2 STP9N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898342-STP9N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP9N60 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13843-5, 497-13843-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898342-STP9N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP9N60 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13843-5, 497-13843-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9N60M2 - 898342-STP9N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9N60M2
898342-STP9N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9N60M2 898342-STP9N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 898342-STP9N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP9N60 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13843-5, 497-13843-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898342-STP9N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP9N60
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-13843-5, 497-13843-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-13843-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13843-5-ND
Single FETs, MOSFETs 497-13843-5-ND
N-Channel 600V 5.5A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 600V 5.5A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 5.5A TO-220 MOSFET Transistor
278-STP9N60M2
600V 5.5A TO-220 MOSFET Transistor 278-STP9N60M2
600V 5.5A N-CH MOSFET TO-220 780mR Rds(on) Product overview: STP9N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9N60M2 can be used for catalog matching and distributor lookup.

600V 5.5A N-CH MOSFET TO-220 780mR Rds(on) Product overview: STP9N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP9N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 5.5A, To-220Ab; Channel Type Stmicroelectronics - 45AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 5.5A, To-220Ab; Channel Type Stmicroelectronics
45AC7736
Mosfet, N-Ch, 600V, 5.5A, To-220Ab; Channel Type Stmicroelectronics 45AC7736
MOSFET, N-CH, 600V, 5.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 5.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.72Ohm 5.5A MDMesh M2

MOSFET N-CH 600V 0.72Ohm 5.5A MDMesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP9N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP9N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP9N60M2
MOSFET N-CH 600V 5.5A TO220

MOSFET N-CH 600V 5.5A TO220

Supplier's Site
Single FETs, MOSFETs - STP9N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP9N60M2
Single FETs, MOSFETs STP9N60M2
MOSFET N-CH 600V 5.5A TO220

MOSFET N-CH 600V 5.5A TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898342-STP9N60M2 497-13843-5-ND 278-STP9N60M2 45AC7736 STP9N60M2 STP9N60M2 STP9N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP9N60M2 Single FETs, MOSFETs 600V 5.5A TO-220 MOSFET Transistor Mosfet, N-Ch, 600V, 5.5A, To-220Ab; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF2903ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers