STMicroelectronics, Inc. Single FETs, MOSFETs STP95N3LLH6

Description
N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10307-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10307-5-ND
Single FETs, MOSFETs 497-10307-5-ND
N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N3LLH6 - 1010785-STP95N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N3LLH6
1010785-STP95N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N3LLH6 1010785-STP95N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1010785-STP95N3LLH6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1010785-STP95N3LLH6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
30V 80A MOSFET Transistor
278-STP95N3LLH6
30V 80A MOSFET Transistor 278-STP95N3LLH6
N-CH MOSFET 30V 80A TO-220AB Power Transistor Product overview: STP95N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N3LLH6 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 80A TO-220AB Power Transistor Product overview: STP95N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP95N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP95N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP95N3LLH6
MOSFET N-CH 30V 80A TO220AB

MOSFET N-CH 30V 80A TO220AB

Supplier's Site
Mosfet, N Ch, 30V, 80A, To-220; Channel Type Stmicroelectronics - 55R7013 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 80A, To-220; Channel Type Stmicroelectronics
55R7013
Mosfet, N Ch, 30V, 80A, To-220; Channel Type Stmicroelectronics 55R7013
MOSFET, N CH, 30V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Product Range:- RoHS Compliant: Yes

MOSFET, N CH, 30V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-10307-5-ND 1010785-STP95N3LLH6 278-STP95N3LLH6 STP95N3LLH6 55R7013
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N3LLH6 30V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 30V, 80A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB +/- 20V TO-3; TO-220
V(BR)DSS 30 volts 30 volts
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data