STMicroelectronics, Inc. Single FETs, MOSFETs STP95N04

Description
N-Channel 40V 80A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 40V 80A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5132-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5132-5-ND
Single FETs, MOSFETs 497-5132-5-ND
N-Channel 40V 80A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 40V 80A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
80A 40V MOSFET Transistor
278-STP95N04
80A 40V MOSFET Transistor 278-STP95N04
80A 40V N-CH MOSFET TO-220AB Power Transistor Product overview: STP95N04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N04 can be used for catalog matching and distributor lookup.

80A 40V N-CH MOSFET TO-220AB Power Transistor Product overview: STP95N04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N04 - 054281-STP95N04 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N04
054281-STP95N04
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N04 054281-STP95N04
Manufacturer: STMicroelectronics Win Source Part Number: 054281-STP95N04 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054281-STP95N04
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP95N04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP95N04
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP95N04
MOSFET N-CH 40V 80A TO220AB

MOSFET N-CH 40V 80A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5132-5-ND 278-STP95N04 054281-STP95N04 STP95N04
Product Name Single FETs, MOSFETs 80A 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N04 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details