30V 90A N-CH MOSFET TO-220 6.5mR Power Transistor Product overview: STP90NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP90NF03L can be used for catalog matching and distributor lookup.
N-Channel 30V 90A (Tc) 150W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 093673-STP90NF03L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Family Name: STP90NF03L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 47nC @ 5V
Max Input Capacitance: 2700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 45A, 10V
Alternative Parts (Cross-Reference): BUK7506-30; IPP05N03LB G; ISL9N306AP3; BUK7507-30B,127;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
30V 90A 150W 6.5mΩ@10V,45A 2.5V@250uA N Channel TO-220 MOSFETs ROHS
MOSFET N-CH 30V 90A TO220AB
MOSFET N-CH 30V 90A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP90NF03L | 497-7535-5-ND | 093673-STP90NF03L | STP90NF03L | STP90NF03L | STP90NF03L | STP90NF03L |
| Product Name | 30V 90A TO-220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90NF03L | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | |||
| TJ | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |