STMicroelectronics, Inc. Single FETs, MOSFETs STP90N6F6

Description
N-Channel 60V 84A (Tc) 136W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 84A (Tc) 136W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15019-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15019-5-ND
Single FETs, MOSFETs 497-15019-5-ND
N-Channel 60V 84A (Tc) 136W (Tc) Through Hole TO-220

N-Channel 60V 84A (Tc) 136W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90N6F6 - 1103723-STP90N6F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90N6F6
1103723-STP90N6F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90N6F6 1103723-STP90N6F6
Manufacturer: STMicroelectronics Win Source Part Number: 1103723-STP90N6F6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 84A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 74.9nC @ 10V Max Input Capacitance: 4295pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 38.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 1103723-STP90N6F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 84A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 74.9nC @ 10V
Max Input Capacitance: 4295pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 38.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 0.0057 Ohm 90 A MOSFET Transistor
278-STP90N6F6
N-Channel 60 V 0.0057 Ohm 90 A MOSFET Transistor 278-STP90N6F6
N-channel 60 V, 0.0057 Ohm typ., 90 A STripFET F6 Power MOSFET in a TO-220 package Product overview: STP90N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0057 Ohm, 90 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0057 Ohm, 90 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP90N6F6 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.0057 Ohm typ., 90 A STripFET F6 Power MOSFET in a TO-220 package Product overview: STP90N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0057 Ohm, 90 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0057 Ohm, 90 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP90N6F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP90N6F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP90N6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP90N6F6
MOSFET N-CH 60V 84A TO220

MOSFET N-CH 60V 84A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15019-5-ND 1103723-STP90N6F6 278-STP90N6F6 STP90N6F6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP90N6F6 N-Channel 60 V 0.0057 Ohm 90 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data