STMicroelectronics, Inc. Single FETs, MOSFETs STP8NS25

Description
N-Channel 250V 8A (Tc) 80W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 250V 8A (Tc) 80W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STP8NS25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STP8NS25-ND
Single FETs, MOSFETs STP8NS25-ND
N-Channel 250V 8A (Tc) 80W (Tc) Through Hole TO-220

N-Channel 250V 8A (Tc) 80W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 8A 250V 0.45ohm MOSFET Transistor
278-STP8NS25
N-Channel 8A 250V 0.45ohm MOSFET Transistor 278-STP8NS25
8A, 250V, 0.45ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP8NS25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 250V, 0.45ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 250V, 0.45ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NS25 can be used for catalog matching and distributor lookup.

8A, 250V, 0.45ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP8NS25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 250V, 0.45ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 250V, 0.45ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NS25 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NS25 - 141755-STP8NS25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NS25
141755-STP8NS25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NS25 141755-STP8NS25
Manufacturer: STMicroelectronics Win Source Part Number: 141755-STP8NS25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 51.8nC @ 10V Max Input Capacitance: 770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 141755-STP8NS25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 51.8nC @ 10V
Max Input Capacitance: 770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 450 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP8NS25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP8NS25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP8NS25
MOSFET N-CH 250V 8A TO220AB

MOSFET N-CH 250V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STP8NS25-ND 278-STP8NS25 141755-STP8NS25 STP8NS25
Product Name Single FETs, MOSFETs N-Channel 8A 250V 0.45ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NS25 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers