STMicroelectronics, Inc. Single FETs, MOSFETs STP8NM50FP

Description
N-Channel 550V 8A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 550V 8A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5396-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5396-5-ND
Single FETs, MOSFETs 497-5396-5-ND
N-Channel 550V 8A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 550V 8A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 8A 500V 0.8ohm MOSFET Transistor
278-STP8NM50FP
N-Channel 8A 500V 0.8ohm MOSFET Transistor 278-STP8NM50FP
8A, 500V, 0.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FP, 3 PIN Product overview: STP8NM50FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.8ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM50FP can be used for catalog matching and distributor lookup.

8A, 500V, 0.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FP, 3 PIN Product overview: STP8NM50FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.8ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM50FP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM50FP - 054278-STP8NM50FP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM50FP
054278-STP8NM50FP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM50FP 054278-STP8NM50FP
Manufacturer: STMicroelectronics Win Source Part Number: 054278-STP8NM50FP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 415pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054278-STP8NM50FP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 415pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP8NM50FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP8NM50FP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP8NM50FP
MOSFET N-CH 550V 8A TO220FP

MOSFET N-CH 550V 8A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5396-5-ND 278-STP8NM50FP 054278-STP8NM50FP STP8NM50FP
Product Name Single FETs, MOSFETs N-Channel 8A 500V 0.8ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM50FP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack
PD 25000 milliwatts 25000 milliwatts
Unlock Full Specs
to access all available technical data