STMicroelectronics, Inc. Channel Type Stmicroelectronics STP8NK80ZFP.

Description
Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:30W; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:30W; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Stmicroelectronics - 28AC3448 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Stmicroelectronics
28AC3448
Channel Type Stmicroelectronics 28AC3448
Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:30W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:30W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC3448
Product Name Channel Type Stmicroelectronics
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products