Manufacturer: STMicroelectronics
Win Source Part Number: 935586-STP8N90K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 900 V 8A (Tc) 130W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP8N90
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 900V 8A (Tc) 130W (Tc) Through Hole TO-220
N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP8N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.60 Ohm, 8 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.60 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8N90K5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 900V 8A TO220
MOSFET, N-CH, 900V, 8A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes
MOSFET N-channel 900 V, 0.60 Ohm typ., 8 A MDmesh K5 Power MOSFET in a TO-220 package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935586-STP8N90K5 | 497-STP8N90K5-ND | 278-STP8N90K5 | STP8N90K5 | 14AC7558 | STP8N90K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8N90K5 | Single FETs, MOSFETs | N-Channel 900 V 0.60 Ohm 8 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 900V, 8A, To-220-3; Transistor Polarity Stmicroelectronics | MOSFET |
| Polarity | N-Channel | N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 |