STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP85N3LH5 STP85N3LH5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054277-STP85N3LH5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054277-STP85N3LH5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP85N3LH5 - 054277-STP85N3LH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP85N3LH5
054277-STP85N3LH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP85N3LH5 054277-STP85N3LH5
Manufacturer: STMicroelectronics Win Source Part Number: 054277-STP85N3LH5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054277-STP85N3LH5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1850pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 5.4 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 80A TO-220 MOSFET Transistor
278-STP85N3LH5
30V 80A TO-220 MOSFET Transistor 278-STP85N3LH5
N-Ch MOSFET, 30V, 80A, 5.4mR, TO-220 Power Transistor Product overview: STP85N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP85N3LH5 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 80A, 5.4mR, TO-220 Power Transistor Product overview: STP85N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP85N3LH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-8451-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8451-5-ND
Single FETs, MOSFETs 497-8451-5-ND
N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP85N3LH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP85N3LH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP85N3LH5
MOSFET N-CH 30V 80A TO220AB

MOSFET N-CH 30V 80A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 30V, 80A STripFET Mosfet

MOSFET N-channel 30V, 80A STripFET Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 054277-STP85N3LH5 278-STP85N3LH5 497-8451-5-ND STP85N3LH5 STP85N3LH5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP85N3LH5 30V 80A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers