P-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220
P-Channel MOSFET, 55V, 80A, 18mR, TO-220 Product overview: STP80PF55 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 55V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80PF55 can be used for catalog matching and distributor lookup.
MOSFET P-CH 55V 80A TO220AB
MOSFET P-CH 55V 80A TO220AB
P CHANNEL MOSFET, -55V, -80A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes
MOSFET Transistor, P Channel, -80 A, -55 V, 18 mohm, -10 V, -3 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-2729-5-ND | 278-STP80PF55 | STP80PF55 | STP80PF55 | 89K1636 | 72K6057 |
| Product Name | Single FETs, MOSFETs | P-Channel 55V 80A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | P Channel Mosfet, -55V, -80A, To-220; Channel Type Stmicroelectronics | Mosfet Transistor, P Channel, -80 A, -55 V, 18 Mohm, -10 V, -3 V Rohs Compliant Stmicroelectronics |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | TO-3 | |
| PD | 300000 milliwatts | 300000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |