STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55L-06 STP80NF55L-06

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031470-STP80NF55L-06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STP80NF55L-06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 136nC @ 5V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPP100N06S205AKSA1; IPP80N06S3L-05; IPP100N06S2L05XK; BUK9506-55A; TK58E06N1,S1X(S; STP150NF55; STP110N55F6; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031470-STP80NF55L-06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STP80NF55L-06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 136nC @ 5V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPP100N06S205AKSA1; IPP80N06S3L-05; IPP100N06S2L05XK; BUK9506-55A; TK58E06N1,S1X(S; STP150NF55; STP110N55F6; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55L-06 - 031470-STP80NF55L-06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55L-06
031470-STP80NF55L-06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55L-06 031470-STP80NF55L-06
Manufacturer: STMicroelectronics Win Source Part Number: 031470-STP80NF55L-06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STP80NF55L-06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 136nC @ 5V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPP100N06S205AKSA1; IPP80N06S3L-05; IPP100N06S2L05XK; BUK9506-55A; TK58E06N1,S1X(S; STP150NF55; STP110N55F6; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031470-STP80NF55L-06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STP80NF55L-06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 136nC @ 5V
Max Input Capacitance: 4850pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IPP100N06S205AKSA1; IPP80N06S3L-05; IPP100N06S2L05XK; BUK9506-55A; TK58E06N1,S1X(S; STP150NF55; STP110N55F6;
Introduction Date: October 12, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-5898-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5898-5-ND
Single FETs, MOSFETs 497-5898-5-ND
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
55V 80A TO-220 MOSFET Transistor
278-STP80NF55L-06
55V 80A TO-220 MOSFET Transistor 278-STP80NF55L-06
55V 80A N-CH MOSFET TO-220 6.5mR RdsOn Product overview: STP80NF55L-06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55L-06 can be used for catalog matching and distributor lookup.

55V 80A N-CH MOSFET TO-220 6.5mR RdsOn Product overview: STP80NF55L-06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55L-06 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STP80NF55L-06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP80NF55L-06
Single FETs, MOSFETs STP80NF55L-06
MOSFET N-CH 55V 80A TO220AB

MOSFET N-CH 55V 80A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 55 Volt 80 Amp

MOSFET N-Ch 55 Volt 80 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NF55L-06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NF55L-06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NF55L-06
MOSFET N-CH 55V 80A TO220AB

MOSFET N-CH 55V 80A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 031470-STP80NF55L-06 497-5898-5-ND 278-STP80NF55L-06 STP80NF55L-06 STP80NF55L-06 STP80NF55L-06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55L-06 Single FETs, MOSFETs 55V 80A TO-220 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 55 volts 55 volts
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7379Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers