STMicroelectronics, Inc. 55V 80A TO220 MOSFET Transistor STP80NF55

Description
MOSFET N-CH 55V 80A TO220 Product overview: STP80NF55 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 80A TO220 Product overview: STP80NF55 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 80A TO220 MOSFET Transistor
278-STP80NF55
55V 80A TO220 MOSFET Transistor 278-STP80NF55
MOSFET N-CH 55V 80A TO220 Product overview: STP80NF55 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 80A TO220 Product overview: STP80NF55 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STP80NF55 - 756951-STP80NF55 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP80NF55
756951-STP80NF55
FETs - Single - STP80NF55 756951-STP80NF55
Manufacturer: STMicroelectronics Win Source Part Number: 756951-STP80NF55 Packaging: Tube Mounting Style: Through Hole Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 756951-STP80NF55
Packaging: Tube
Mounting Style: Through Hole
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP80NF55
Triode/MOS Tube/Transistor >> MOSFETs STP80NF55
TO-220 MOSFETs ROHS

TO-220 MOSFETs ROHS

Supplier's Site
Mosfet, N-Ch, 55V, 80A, To-220 Rohs Compliant Stmicroelectronics - 47AK7010 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 80A, To-220 Rohs Compliant Stmicroelectronics
47AK7010
Mosfet, N-Ch, 55V, 80A, To-220 Rohs Compliant Stmicroelectronics 47AK7010
MOSFET, N-CH, 55V, 80A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 55V, 80A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET

MOSFET POWER MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NF55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NF55
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NF55
MOSFET N-CH 55V 80A TO220

MOSFET N-CH 55V 80A TO220

Supplier's Site
Single FETs, MOSFETs - STP80NF55 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP80NF55
Single FETs, MOSFETs STP80NF55
MOSFET N-CH 55V 80A TO220

MOSFET N-CH 55V 80A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP80NF55 756951-STP80NF55 STP80NF55 47AK7010 STP80NF55 STP80NF55 STP80NF55
Product Name 55V 80A TO220 MOSFET Transistor FETs - Single - STP80NF55 Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 55V, 80A, To-220 Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1500 kS
Unlock Full Specs
to access all available technical data