STMicroelectronics, Inc. Single FETs, MOSFETs STP80NF55-08AG

Description
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17149-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17149-ND
Single FETs, MOSFETs 497-17149-ND
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278150-STP80NF55-08AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278150-STP80NF55-08AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278150-STP80NF55-08AG
Win Source Part Number: 1278150-STP80NF55-08 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 112 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3740 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17149 Base Product Number: STP80 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278150-STP80NF55-08AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 112 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3740 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17149
Base Product Number: STP80
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NF55-08AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NF55-08AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NF55-08AG
MOSFET N-CHANNEL 55V 80A TO220

MOSFET N-CHANNEL 55V 80A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 55 V, 6.5 mOhm typ., 80 A STripFET Power MOSFET in a TO-220 package

MOSFET Automotive-grade N-channel 55 V, 6.5 mOhm typ., 80 A STripFET Power MOSFET in a TO-220 package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17149-ND 1278150-STP80NF55-08AG STP80NF55-08AG STP80NF55-08AG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data