STMicroelectronics, Inc. 55V 80A TO-220 MOSFET Transistor STP80NF55-06

Description
N-Ch MOSFET 55V 80A 6.5mR TO-220 Power Product overview: STP80NF55-06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 55V 80A 6.5mR TO-220 Power Product overview: STP80NF55-06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 80A TO-220 MOSFET Transistor
278-STP80NF55-06
55V 80A TO-220 MOSFET Transistor 278-STP80NF55-06
N-Ch MOSFET 55V 80A 6.5mR TO-220 Power Product overview: STP80NF55-06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55-06 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 55V 80A 6.5mR TO-220 Power Product overview: STP80NF55-06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF55-06 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875305
MOSFETs 6875305
MOSFET N-Ch 55V 80A STripFET II TO220

MOSFET N-Ch 55V 80A STripFET II TO220

Supplier's Site
MOSFETs - 9206597 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206597
MOSFETs 9206597
MOSFET N-Ch 55V 80A STripFET II TO220

MOSFET N-Ch 55V 80A STripFET II TO220

Supplier's Site
MOSFETs - 6875305P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875305P
MOSFETs 6875305P
MOSFET N-Ch 55V 80A UltraFET II TO220

MOSFET N-Ch 55V 80A UltraFET II TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55-06 - 026358-STP80NF55-06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55-06
026358-STP80NF55-06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55-06 026358-STP80NF55-06
Manufacturer: STMicroelectronics Win Source Part Number: 026358-STP80NF55-06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STP80NF55-06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 189nC @ 10V Max Input Capacitance: 4400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): SUP75N05-06; AP98T06GP-HF; SPP80N06S207NK; SUP75N05-06-E3; Introduction Date: July 21, 1999 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 026358-STP80NF55-06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STP80NF55-06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 189nC @ 10V
Max Input Capacitance: 4400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): SUP75N05-06; AP98T06GP-HF; SPP80N06S207NK; SUP75N05-06-E3;
Introduction Date: July 21, 1999
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Single FETs, MOSFETs - 497-2774-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2774-5-ND
Single FETs, MOSFETs 497-2774-5-ND
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
Mosfet, N Channel, 55V, 80A, To-220; Transistor Polarity Stmicroelectronics - 89K1634 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 55V, 80A, To-220; Transistor Polarity Stmicroelectronics
89K1634
Mosfet, N Channel, 55V, 80A, To-220; Transistor Polarity Stmicroelectronics 89K1634
MOSFET, N CHANNEL, 55V, 80A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:80A; On Resistance Rds(on):0.0065ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 55V, 80A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:80A; On Resistance Rds(on):0.0065ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 80 A, 55 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 34X2879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 80 A, 55 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
34X2879
Mosfet Transistor, N Channel, 80 A, 55 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 34X2879
MOSFET Transistor, N Channel, 80 A, 55 V, 6.5 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 80 A, 55 V, 6.5 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NF55-06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NF55-06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NF55-06
MOSFET N-CH 55V 80A TO220AB

MOSFET N-CH 55V 80A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP80NF55-06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP80NF55-06
Single FETs, MOSFETs STP80NF55-06
MOSFET N-CH 55V 80A TO220AB

MOSFET N-CH 55V 80A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 55 Volt 80 Amp

MOSFET N-Ch 55 Volt 80 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP80NF55-06 6875305 6875305P 026358-STP80NF55-06 497-2774-5-ND 89K1634 34X2879 STP80NF55-06 STP80NF55-06 STP80NF55-06
Product Name 55V 80A TO-220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF55-06 Single FETs, MOSFETs Mosfet, N Channel, 55V, 80A, To-220; Transistor Polarity Stmicroelectronics Mosfet Transistor, N Channel, 80 A, 55 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data