STMicroelectronics, Inc. 120V 80A TO-220 MOSFET Transistor STP80NF12

Description
120V 80A N-CH MOSFET TO-220 18mR RdsOn Product overview: STP80NF12 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120V 80A N-CH MOSFET TO-220 18mR RdsOn Product overview: STP80NF12 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 80A TO-220 MOSFET Transistor
278-STP80NF12
120V 80A TO-220 MOSFET Transistor 278-STP80NF12
120V 80A N-CH MOSFET TO-220 18mR RdsOn Product overview: STP80NF12 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF12 can be used for catalog matching and distributor lookup.

120V 80A N-CH MOSFET TO-220 18mR RdsOn Product overview: STP80NF12 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF12 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7610184P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610184P
MOSFETs 7610184P
MOSFET N-Channel 120V 80A TO220

MOSFET N-Channel 120V 80A TO220

Supplier's Site
MOSFETs - 7610184 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610184
MOSFETs 7610184
MOSFET N-Channel 120V 80A TO220

MOSFET N-Channel 120V 80A TO220

Supplier's Site
MOSFETs - 1687519 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687519
MOSFETs 1687519
MOSFET N-Channel 120V 80A TO220

MOSFET N-Channel 120V 80A TO220

Supplier's Site
Single FETs, MOSFETs - 497-6743-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6743-5-ND
Single FETs, MOSFETs 497-6743-5-ND
N-Channel 120V 80A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 120V 80A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF12 - 090172-STP80NF12 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF12
090172-STP80NF12
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF12 090172-STP80NF12
Manufacturer: STMicroelectronics Win Source Part Number: 090172-STP80NF12 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 120V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 189nC @ 10V Max Input Capacitance: 4300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 40A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 090172-STP80NF12
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 120V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 189nC @ 10V
Max Input Capacitance: 4300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 40A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Channel, 120V, 80A, To-220; Channel Type Stmicroelectronics - 33R1291 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 120V, 80A, To-220; Channel Type Stmicroelectronics
33R1291
Mosfet, N Channel, 120V, 80A, To-220; Channel Type Stmicroelectronics 33R1291
MOSFET, N CHANNEL, 120V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:120V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 120V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:120V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 120 Volt 80 Amp

MOSFET N-Ch 120 Volt 80 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STP80NF12 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP80NF12
Single FETs, MOSFETs STP80NF12
MOSFET N-CH 120V 80A TO220AB

MOSFET N-CH 120V 80A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NF12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NF12
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NF12
MOSFET N-CH 120V 80A TO220AB

MOSFET N-CH 120V 80A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP80NF12 7610184P 7610184 497-6743-5-ND 090172-STP80NF12 33R1291 STP80NF12 STP80NF12 STP80NF12
Product Name 120V 80A TO-220 MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF12 Mosfet, N Channel, 120V, 80A, To-220; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data