STMicroelectronics, Inc. N-Channel 80A 60V 0.01ohm MOSFET Transistor STP80NE06-10

Description
80A, 60V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP80NE06-10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 60V, 0.01ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 60V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NE06-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80A, 60V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP80NE06-10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 60V, 0.01ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 60V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NE06-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80A 60V 0.01ohm MOSFET Transistor
278-STP80NE06-10
N-Channel 80A 60V 0.01ohm MOSFET Transistor 278-STP80NE06-10
80A, 60V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP80NE06-10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 60V, 0.01ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 60V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NE06-10 can be used for catalog matching and distributor lookup.

80A, 60V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP80NE06-10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 60V, 0.01ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 60V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NE06-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NE06-10 - 053945-STP80NE06-10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NE06-10
053945-STP80NE06-10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NE06-10 053945-STP80NE06-10
Manufacturer: STMicroelectronics Win Source Part Number: 053945-STP80NE06-10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 10000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053945-STP80NE06-10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 10000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-2778-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2778-5-ND
Single FETs, MOSFETs 497-2778-5-ND
N-Channel 60V 80A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 60V 80A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NE06-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NE06-10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NE06-10
MOSFET N-CH 60V 80A TO220AB

MOSFET N-CH 60V 80A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STP80NE06-10 053945-STP80NE06-10 497-2778-5-ND STP80NE06-10
Product Name N-Channel 80A 60V 0.01ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NE06-10 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 150000 milliwatts 150000 milliwatts
TJ -65 C (-85 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data