STMicroelectronics, Inc. N-Channel 68 V 0.0052 Ohm 96 A MOSFET Transistor STP80N70F6

Description
N-channel 68 V, 0.0052 Ohm, 96 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in TO-220 package Product overview: STP80N70F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 68 V, 0.0052 Ohm, 96 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68 V, 0.0052 Ohm, 96 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80N70F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 68 V, 0.0052 Ohm, 96 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in TO-220 package Product overview: STP80N70F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 68 V, 0.0052 Ohm, 96 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68 V, 0.0052 Ohm, 96 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80N70F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 68 V 0.0052 Ohm 96 A MOSFET Transistor
278-STP80N70F6
N-Channel 68 V 0.0052 Ohm 96 A MOSFET Transistor 278-STP80N70F6
N-channel 68 V, 0.0052 Ohm, 96 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in TO-220 package Product overview: STP80N70F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 68 V, 0.0052 Ohm, 96 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68 V, 0.0052 Ohm, 96 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80N70F6 can be used for catalog matching and distributor lookup.

N-channel 68 V, 0.0052 Ohm, 96 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in TO-220 package Product overview: STP80N70F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 68 V, 0.0052 Ohm, 96 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68 V, 0.0052 Ohm, 96 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80N70F6 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80N70F6 - 1103715-STP80N70F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80N70F6
1103715-STP80N70F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80N70F6 1103715-STP80N70F6
Manufacturer: STMicroelectronics Win Source Part Number: 1103715-STP80N70F6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 68V Continuous Drain Current at 25°C: 96A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 99nC @ 10V Max Input Capacitance: 5850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 48A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103715-STP80N70F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 68V
Continuous Drain Current at 25°C: 96A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 99nC @ 10V
Max Input Capacitance: 5850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 48A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - 497-13554-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13554-5-ND
Single FETs, MOSFETs 497-13554-5-ND
N-Channel 68V 96A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 68V 96A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80N70F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80N70F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80N70F6
MOSFET N-CH 68V 96A TO220

MOSFET N-CH 68V 96A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STP80N70F6 1103715-STP80N70F6 497-13554-5-ND STP80N70F6
Product Name N-Channel 68 V 0.0052 Ohm 96 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80N70F6 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data