STMicroelectronics MOSFETs STP80N600K6

Description
ST STP80N600K6
Request a Quote Datasheet
Description
ST STP80N600K6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2751355 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2751355
MOSFETs 2751355
ST STP80N600K6

ST STP80N600K6

Supplier's Site
MOSFETs - 2751356P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2751356P
MOSFETs 2751356P
ST STP80N600K6

ST STP80N600K6

Supplier's Site
MOSFETs - 2751356 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2751356
MOSFETs 2751356
ST STP80N600K6

ST STP80N600K6

Supplier's Site
Single FETs, MOSFETs - 497-STP80N600K6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP80N600K6-ND
Single FETs, MOSFETs 497-STP80N600K6-ND
N-CHANNEL 800 V, 515 MOHM TYP.,

N-CHANNEL 800 V, 515 MOHM TYP.,

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80N600K6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80N600K6
N-CHANNEL 800 V, 515 MOHM TYP.

N-CHANNEL 800 V, 515 MOHM TYP.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 2751355 497-STP80N600K6-ND STP80N600K6
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details