STMicroelectronics, Inc. 100V 80A TO-220 MOSFET Transistor STP80N10F7

Description
N-Ch MOSFET 100V 80A 10mR TO-220 Power Transistor Product overview: STP80N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 100V 80A 10mR TO-220 Power Transistor Product overview: STP80N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 80A TO-220 MOSFET Transistor
278-STP80N10F7
100V 80A TO-220 MOSFET Transistor 278-STP80N10F7
N-Ch MOSFET 100V 80A 10mR TO-220 Power Transistor Product overview: STP80N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 80A 10mR TO-220 Power Transistor Product overview: STP80N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14834-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14834-5-ND
Single FETs, MOSFETs 497-14834-5-ND
N-Channel 100V 80A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 100V 80A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80N10F7 - 1103713-STP80N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80N10F7
1103713-STP80N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80N10F7 1103713-STP80N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1103713-STP80N10F7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 3100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103713-STP80N10F7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 3100pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80N10F7
MOSFET N-CH 100V 80A TO220

MOSFET N-CH 100V 80A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 0.0085Ohm typ 80A STripFET VII

MOSFET N-Ch 100V 0.0085Ohm typ 80A STripFET VII

Buy Now Datasheet
Mosfet, N-Ch, 100V, 80A, To-220; Channel Type Stmicroelectronics - 45AC7734 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 80A, To-220; Channel Type Stmicroelectronics
45AC7734
Mosfet, N-Ch, 100V, 80A, To-220; Channel Type Stmicroelectronics 45AC7734
MOSFET, N-CH, 100V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP80N10F7 497-14834-5-ND 1103713-STP80N10F7 STP80N10F7 STP80N10F7 45AC7734
Product Name 100V 80A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80N10F7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 80A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data