STMicroelectronics, Inc. Single FETs, MOSFETs STP7NK40ZFP

Description
N-Channel 400V 5.4A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 400V 5.4A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19228-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19228-ND
Single FETs, MOSFETs 497-19228-ND
N-Channel 400V 5.4A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 400V 5.4A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
400V 5.4A 1 Ohm MOSFET Transistor
278-STP7NK40ZFP
400V 5.4A 1 Ohm MOSFET Transistor 278-STP7NK40ZFP
400V N-CH MOSFET, 5.4A, 1 Ohm, TO-220FP Product overview: STP7NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK40ZFP can be used for catalog matching and distributor lookup.

400V N-CH MOSFET, 5.4A, 1 Ohm, TO-220FP Product overview: STP7NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK40ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK40ZFP - 212366-STP7NK40ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK40ZFP
212366-STP7NK40ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK40ZFP 212366-STP7NK40ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 212366-STP7NK40ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212366-STP7NK40ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 535pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 400V-0.85ohms 5.4A

MOSFET N-Ch, 400V-0.85ohms 5.4A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP7NK40ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP7NK40ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP7NK40ZFP
MOSFET N-CH 400V 5.4A TO220FP

MOSFET N-CH 400V 5.4A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-19228-ND 278-STP7NK40ZFP 212366-STP7NK40ZFP STP7NK40ZFP STP7NK40ZFP
Product Name Single FETs, MOSFETs 400V 5.4A 1 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK40ZFP MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack
PD 25000 milliwatts 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers