800V 6A N-CH Power MOSFET TO-220AB Product overview: STP7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N80K5 can be used for catalog matching and distributor lookup.
N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-220
MOSFET N-Ch 800V .95Ohm 6A MDmesh K5
MOSFET N-CH 800V 6A TO220
MOSFET N-CH 800V 6A TO220
MOSFET, N-CH, 800V, 6A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP7N80K5 | 497-13589-5-ND | STP7N80K5 | STP7N80K5 | STP7N80K5 | 45AC7732 |
| Product Name | 800V 6A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 800V, 6A, To-220Ab; Channel Type Stmicroelectronics |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 800 volts | 800 volts | ||||
| PD | 110000 milliwatts | 110000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Polarity | N-Channel | N-Channel; N-Channel |