STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N80K5 STP7N80K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261785-STP7N80K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Family Name: STP7N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 13.4nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 110W (Tc) Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): BFC62; AOT8N80; SPP04N80C3; ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261785-STP7N80K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Family Name: STP7N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 13.4nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 110W (Tc) Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): BFC62; AOT8N80; SPP04N80C3; ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N80K5 - 1261785-STP7N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N80K5
1261785-STP7N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N80K5 1261785-STP7N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1261785-STP7N80K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Family Name: STP7N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 13.4nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 110W (Tc) Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): BFC62; AOT8N80; SPP04N80C3; ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261785-STP7N80K5
Series: SuperMESH5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Family Name: STP7N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 13.4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 110W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): BFC62; AOT8N80; SPP04N80C3;
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1261785-STP7N80K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N80K5
PD 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 8652101 - RS Components, Ltd.
Specs
Package Sod-80c
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7385046P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details