Manufacturer: STMicroelectronics
Win Source Part Number: 1086100-STP7N65M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 270pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.15 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
N-channel 650 V, 0.98 Ohm typ., 5 A MDmesh M2 Power MOSFET in a TO-220 package Product overview: STP7N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.98 Ohm, 5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.98 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N65M2 can be used for catalog matching and distributor lookup.
N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-220
MOSFET N-CH 650V 5A TO220
MOSFET N-channel 650 V, 0.98 Ohm typ., 5 A MDmesh M2 Power MOSFET in a TO-220 package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1086100-STP7N65M2 | 278-STP7N65M2 | 497-15041-5-ND | STP7N65M2 | STP7N65M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N65M2 | N-Channel 650 V 0.98 Ohm 5 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 650 volts | ||||
| PD | 60000 milliwatts |