STMicroelectronics, Inc. Single FETs, MOSFETs STP7N52K3

Description
N-Channel 525V 6A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 525V 6A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-9094-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-9094-5-ND
Single FETs, MOSFETs 497-9094-5-ND
N-Channel 525V 6A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 525V 6A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1225085-STP7N52K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1225085-STP7N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1225085-STP7N52K3
Win Source Part Number: 1225085-STP7N52K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 980mOhm @ 3.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 90W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 737 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-9094-5,-497-9094 -5,1805-STP7N52K3 Base Product Number: STP7N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1225085-STP7N52K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH3™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 525 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 980mOhm @ 3.1A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 90W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 737 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-9094-5,-497-9094-5,1805-STP7N52K3
Base Product Number: STP7N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 525V 6A TO-220 MOSFET Transistor
278-STP7N52K3
N-Channel 525V 6A TO-220 MOSFET Transistor 278-STP7N52K3
525V N-Channel MOSFET, 6A, 850mR Rds On, TO-220 Product overview: STP7N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N52K3 can be used for catalog matching and distributor lookup.

525V N-Channel MOSFET, 6A, 850mR Rds On, TO-220 Product overview: STP7N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N52K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP7N52K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP7N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP7N52K3
MOSFET N-CH 525V 6A TO220AB

MOSFET N-CH 525V 6A TO220AB

Supplier's Site
Mosfet, N Ch, 525V, 6A, To-220; Channel Type Stmicroelectronics - 25R9481 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 525V, 6A, To-220; Channel Type Stmicroelectronics
25R9481
Mosfet, N Ch, 525V, 6A, To-220; Channel Type Stmicroelectronics 25R9481
MOSFET, N CH, 525V, 6A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:525V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 525V, 6A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:525V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 525 V 6.3 A PAK D

MOSFET N-channel 525 V 6.3 A PAK D

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-9094-5-ND 1225085-STP7N52K3 278-STP7N52K3 STP7N52K3 25R9481 STP7N52K3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 525V 6A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 525V, 6A, To-220; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data