STMicroelectronics, Inc. 525V 6A MOSFET Transistor STP7N52DK3

Description
N-CH MOSFET 525V 6A TO-220AB Power Transistor Product overview: STP7N52DK3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N52DK3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 525V 6A TO-220AB Power Transistor Product overview: STP7N52DK3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N52DK3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
525V 6A MOSFET Transistor
278-STP7N52DK3
525V 6A MOSFET Transistor 278-STP7N52DK3
N-CH MOSFET 525V 6A TO-220AB Power Transistor Product overview: STP7N52DK3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N52DK3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 525V 6A TO-220AB Power Transistor Product overview: STP7N52DK3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N52DK3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028607-STP7N52DK3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028607-STP7N52DK3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028607-STP7N52DK3
Win Source Part Number: 1028607-STP7N52DK3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFREDmesh3™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 525 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 1.15Ohm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 90W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 870 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STP7N52K3; STP9NK50Z; STP9NK60Z; FDP7N60NZ; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-10714-5,497-107 14-5 Base Product Number: STP7N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1028607-STP7N52DK3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFREDmesh3™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 525 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 1.15Ohm @ 3A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 90W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 870 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): STP7N52K3; STP9NK50Z; STP9NK60Z; FDP7N60NZ;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-10714-5,497-10714-5
Base Product Number: STP7N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP7N52DK3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP7N52DK3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP7N52DK3
MOSFET N-CH 525V 6A TO220AB

MOSFET N-CH 525V 6A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP7N52DK3 1028607-STP7N52DK3 STP7N52DK3
Product Name 525V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 525 volts
PD 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data