STMicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STP78NF55-08

Description
Win Source Part Number: 978470-STP78NF55-08 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ II Package: Tube Standard Package: 1,000 Current - Continuous Drain (Id) @ 25°C: 80A (Tc) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP78N Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 978470-STP78NF55-08 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ II Package: Tube Standard Package: 1,000 Current - Continuous Drain (Id) @ 25°C: 80A (Tc) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP78N Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 978470-STP78NF55-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
978470-STP78NF55-08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 978470-STP78NF55-08
Win Source Part Number: 978470-STP78NF55-08 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ II Package: Tube Standard Package: 1,000 Current - Continuous Drain (Id) @ 25°C: 80A (Tc) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP78N Product Status: Obsolete

Win Source Part Number: 978470-STP78NF55-08
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ II
Package: Tube
Standard Package: 1,000
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STP78N
Product Status: Obsolete

Buy Now Datasheet
550V TO-220 MOSFET Transistor - 278-STP78NF55-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550V TO-220 MOSFET Transistor
278-STP78NF55-08
550V TO-220 MOSFET Transistor 278-STP78NF55-08
MOSFET N-CH 550V TO-220 Product overview: STP78NF55-08 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP78NF55-08 can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V TO-220 Product overview: STP78NF55-08 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP78NF55-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP78NF55-08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP78NF55-08
MOSFET N-CH 550V TO-220

MOSFET N-CH 550V TO-220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 978470-STP78NF55-08 278-STP78NF55-08 STP78NF55-08
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 550V TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details