STMicroelectronics, Inc. Single FETs, MOSFETs STP78N75F4

Description
N-Channel 75V 78A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 75V 78A (Tc) 150W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STP78N75F4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP78N75F4-ND
Single FETs, MOSFETs 497-STP78N75F4-ND
N-Channel 75V 78A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 75V 78A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP78N75F4 - 1103708-STP78N75F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP78N75F4
1103708-STP78N75F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP78N75F4 1103708-STP78N75F4
Manufacturer: STMicroelectronics Win Source Part Number: 1103708-STP78N75F4 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 78A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 5015pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 39A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1103708-STP78N75F4
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 78A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 5015pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 39A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP78N75F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP78N75F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP78N75F4
MOSFET N-CH 75V 78A TO220AB

MOSFET N-CH 75V 78A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-STP78N75F4-ND 1103708-STP78N75F4 STP78N75F4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP78N75F4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44NS - 1020787-AUIRFZ44NS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 3800 to 94000 milliwatts
View Details
6 suppliers