Manufacturer: STMicroelectronics
Win Source Part Number: 053941-STP75NS04Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 33V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1860pF @ 25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
N-Ch MOSFET, 33V, 80A, 11mR RdsOn, TO-220 Product overview: STP75NS04Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP75NS04Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 33V 80A TO220AB
MOSFET N-CHANNEL CLAMPED 7M OHM - 80A
MOSFET N-CH 33V 80A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 053941-STP75NS04Z | 278-STP75NS04Z | STP75NS04Z | STP75NS04Z | STP75NS04Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP75NS04Z | 33V 80A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 33 volts | 33 volts | |||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |