STMicroelectronics, Inc. Single FETs, MOSFETs STP6N62K3

Description
N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8450-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8450-5-ND
Single FETs, MOSFETs 497-8450-5-ND
N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N62K3 - 898337-STP6N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N62K3
898337-STP6N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N62K3 898337-STP6N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 898337-STP6N62K3 Series: SuperMESH3™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 620 V 5.5A (Tc) 90W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP6N62 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1026-STP6N62K3, -497-8450-5, 497-8450-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898337-STP6N62K3
Series: SuperMESH3™
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 620 V 5.5A (Tc) 90W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP6N62
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1026-STP6N62K3, -497-8450-5, 497-8450-5

Buy Now Datasheet
Singapore, Singapore
620V 5.5A TO-220 MOSFET Transistor
278-STP6N62K3
620V 5.5A TO-220 MOSFET Transistor 278-STP6N62K3
620V 5.5A N-CH MOSFET TO-220 1.2R Rds(on) Product overview: STP6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 5.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 5.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N62K3 can be used for catalog matching and distributor lookup.

620V 5.5A N-CH MOSFET TO-220 1.2R Rds(on) Product overview: STP6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 5.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 5.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP6N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP6N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP6N62K3
MOSFET N-CH 620V 5.5A TO220AB

MOSFET N-CH 620V 5.5A TO220AB

Supplier's Site
MOSFET N-CH 620V 5.5A TO-220 - STP6N62K3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET N-CH 620V 5.5A TO-220
STP6N62K3
MOSFET N-CH 620V 5.5A TO-220 STP6N62K3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Mosfet, N Ch, 620V, 5.5A, To-220; Channel Type Stmicroelectronics - 57P2013 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 5.5A, To-220; Channel Type Stmicroelectronics
57P2013
Mosfet, N Ch, 620V, 5.5A, To-220; Channel Type Stmicroelectronics 57P2013
MOSFET, N CH, 620V, 5.5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 620V, 5.5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 620V 1.1

MOSFET N-channel 620V 1.1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-8450-5-ND 898337-STP6N62K3 278-STP6N62K3 STP6N62K3 STP6N62K3 57P2013 STP6N62K3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6N62K3 620V 5.5A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 620V 5.5A TO-220 Mosfet, N Ch, 620V, 5.5A, To-220; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220
TJ 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data