1200V 6A N-CH MOSFET TO-220 1.95R Product overview: STP6N120K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 6A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N120K3 can be used for catalog matching and distributor lookup.
N-Channel 1200V 6A (Tc) 150W (Tc) Through Hole TO-220
MOSFET N-CH 1200V 6A TO220
MOSFET N-CH 1200V 6A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP6N120K3 | 497-12123-ND | STP6N120K3 | STP6N120K3 |
| Product Name | 1200V 6A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 150000 milliwatts | 150000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |