Manufacturer: STMicroelectronics
Win Source Part Number: 054272-STP62NS04Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 33V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 1330pF @ 25V
Maximum Gate-Source Voltage: Clamped
Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): IRL3103PBF; 2SK3127(T4LMBSH); SUP45N03-13L-E3;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
N-CH MOSFET, 33V, 62A, 15mR, TO-220 Product overview: STP62NS04Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 62A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 62A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP62NS04Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 33V 62A TO220AB
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:33V; Continuous Drain Current Id:62A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:110W; MSL:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 054272-STP62NS04Z | 278-STP62NS04Z | STP62NS04Z | STP62NS04Z | 38K7930 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP62NS04Z | 33V 62A TO-220 MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N, To-220; Channel Type Stmicroelectronics |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 33 volts | ||||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |