STMicroelectronics, Inc. N-Channel 40000mA 24V TO-220 MOSFET Transistor STP60NH2LL

Description
40000mA, 24V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP60NH2LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40000mA, 24V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40000mA, 24V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NH2LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40000mA, 24V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP60NH2LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40000mA, 24V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40000mA, 24V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NH2LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40000mA 24V TO-220 MOSFET Transistor
278-STP60NH2LL
N-Channel 40000mA 24V TO-220 MOSFET Transistor 278-STP60NH2LL
40000mA, 24V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP60NH2LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40000mA, 24V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40000mA, 24V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NH2LL can be used for catalog matching and distributor lookup.

40000mA, 24V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP60NH2LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40000mA, 24V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40000mA, 24V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NH2LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NH2LL - 1103701-STP60NH2LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NH2LL
1103701-STP60NH2LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NH2LL 1103701-STP60NH2LL
Manufacturer: STMicroelectronics Win Source Part Number: 1103701-STP60NH2LL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 27nC @ 4.5V Max Input Capacitance: 990pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 11 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103701-STP60NH2LL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 27nC @ 4.5V
Max Input Capacitance: 990pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 11 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - STP60NH2LL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STP60NH2LL-ND
Single FETs, MOSFETs STP60NH2LL-ND
N-Channel 24V 40A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 24V 40A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP60NH2LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP60NH2LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP60NH2LL
MOSFET N-CH 24V 40A TO220AB

MOSFET N-CH 24V 40A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STP60NH2LL 1103701-STP60NH2LL STP60NH2LL-ND STP60NH2LL
Product Name N-Channel 40000mA 24V TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NH2LL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers