STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06LFP STP60NF06LFP

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028606-STP60NF06LFP Mounting: SMD (SMT) Power Dissipation: 25 W Rise Time: 37 ns Fall Time: 12.5 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 60 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 14 mΩ Gate to Source Voltage (Vgs): 16 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028606-STP60NF06LFP Mounting: SMD (SMT) Power Dissipation: 25 W Rise Time: 37 ns Fall Time: 12.5 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 60 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 14 mΩ Gate to Source Voltage (Vgs): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06LFP - 1028606-STP60NF06LFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06LFP
1028606-STP60NF06LFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06LFP 1028606-STP60NF06LFP
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028606-STP60NF06LFP Mounting: SMD (SMT) Power Dissipation: 25 W Rise Time: 37 ns Fall Time: 12.5 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 60 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 20 ns Drain to Source Resistance: 14 mΩ Gate to Source Voltage (Vgs): 16 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028606-STP60NF06LFP
Mounting: SMD (SMT)
Power Dissipation: 25 W
Rise Time: 37 ns
Fall Time: 12.5 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 60 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 20 ns
Drain to Source Resistance: 14 mΩ
Gate to Source Voltage (Vgs): 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1028606-STP60NF06LFP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06LFP
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers