STMicroelectronics, Inc. Single FETs, MOSFETs STP60NF06L

Description
N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5895-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5895-5-ND
Single FETs, MOSFETs 497-5895-5-ND
N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFETs - 4857816 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857816
MOSFETs 4857816
MOSFET N-Channel 60V 60A TO220

MOSFET N-Channel 60V 60A TO220

Supplier's Site
MOSFETs - 9208809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208809
MOSFETs 9208809
MOSFET N-Channel 60V 60A TO220

MOSFET N-Channel 60V 60A TO220

Supplier's Site
MOSFETs - 4857816P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857816P
MOSFETs 4857816P
MOSFET N-Channel 60V 60A TO220

MOSFET N-Channel 60V 60A TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06L - 092625-STP60NF06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06L
092625-STP60NF06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06L 092625-STP60NF06L
Manufacturer: STMicroelectronics Win Source Part Number: 092625-STP60NF06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 5V Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 66nC @ 4.5V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): FDP24AN06LA0; AP9972GP; STP60NF06; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092625-STP60NF06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 5V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 66nC @ 4.5V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): FDP24AN06LA0; AP9972GP; STP60NF06;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 60A TO-220 MOSFET Transistor
278-STP60NF06L
60V 60A TO-220 MOSFET Transistor 278-STP60NF06L
60V 60A N-CH MOSFET TO-220 Product overview: STP60NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF06L can be used for catalog matching and distributor lookup.

60V 60A N-CH MOSFET TO-220 Product overview: STP60NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF06L can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP60NF06L
Triode/MOS Tube/Transistor >> MOSFETs STP60NF06L
60V 60A 110W 14mΩ@10V,30A 1V@250uA N Channel TO-220 MOSFETs ROHS

60V 60A 110W 14mΩ@10V,30A 1V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 60 Amp

MOSFET N-Ch 60 Volt 60 Amp

Buy Now Datasheet
N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics - 26M3706 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics
26M3706
N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics 26M3706
N CHANNEL MOSFET, 60V, 60A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 60A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STP60NF06L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP60NF06L
Single FETs, MOSFETs STP60NF06L
MOSFET N-CH 60V 60A TO220AB

MOSFET N-CH 60V 60A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP60NF06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP60NF06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP60NF06L
MOSFET N-CH 60V 60A TO220AB

MOSFET N-CH 60V 60A TO220AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5895-5-ND 4857816 4857816P 092625-STP60NF06L 278-STP60NF06L STP60NF06L STP60NF06L 26M3706 STP60NF06L STP60NF06L
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06L 60V 60A TO-220 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data