STMicroelectronics, Inc. N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics STP60NF06L.

Description
N CHANNEL MOSFET, 60V, 60A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 60V, 60A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics - 28AC3447 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics
28AC3447
N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics 28AC3447
N CHANNEL MOSFET, 60V, 60A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 60A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28AC3447
Product Name N Channel Mosfet, 60V, 60A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel
Unlock Full Specs
to access all available technical data