STMicroelectronics, Inc. Single FETs, MOSFETs STP60NF03L

Description
N-Channel 30V 60A (Tc) 100W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 30V 60A (Tc) 100W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12616-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12616-5-ND
Single FETs, MOSFETs 497-12616-5-ND
N-Channel 30V 60A (Tc) 100W (Tc) Through Hole TO-220

N-Channel 30V 60A (Tc) 100W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF03L - 047361-STP60NF03L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF03L
047361-STP60NF03L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF03L 047361-STP60NF03L
Manufacturer: STMicroelectronics Win Source Part Number: 047361-STP60NF03L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 58nC @ 5V Max Input Capacitance: 2550pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 047361-STP60NF03L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 58nC @ 5V
Max Input Capacitance: 2550pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial

Buy Now Datasheet
Singapore, Singapore
60A 30V TO-220 MOSFET Transistor
278-STP60NF03L
60A 30V TO-220 MOSFET Transistor 278-STP60NF03L
60A 30V N-CH MOSFET TO-220 Power Transistor Product overview: STP60NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 30V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF03L can be used for catalog matching and distributor lookup.

60A 30V N-CH MOSFET TO-220 Power Transistor Product overview: STP60NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 30V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF03L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP60NF03L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP60NF03L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP60NF03L
MOSFET N-CH 30V 60A TO220AB

MOSFET N-CH 30V 60A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12616-5-ND 047361-STP60NF03L 278-STP60NF03L STP60NF03L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF03L 60A 30V TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
N-Channel 110A 55V 0.008ohm MOSFET Transistor - 278-AUIRFP064N - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers