STMicroelectronics, Inc. MOSFETs STP5NK80Z

Description
MOSFET N-Ch 800V 4.3A SuperMESH TO220
Request a Quote Datasheet
Description
MOSFET N-Ch 800V 4.3A SuperMESH TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875358
MOSFETs 6875358
MOSFET N-Ch 800V 4.3A SuperMESH TO220

MOSFET N-Ch 800V 4.3A SuperMESH TO220

Supplier's Site
MOSFETs - 9206623 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206623
MOSFETs 9206623
MOSFET N-Ch 800V 4.3A SuperMESH TO220

MOSFET N-Ch 800V 4.3A SuperMESH TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80Z - 026274-STP5NK80Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80Z
026274-STP5NK80Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80Z 026274-STP5NK80Z
Manufacturer: STMicroelectronics Win Source Part Number: 026274-STP5NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 45.5nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 2.15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 026274-STP5NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 45.5nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 2.15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7527-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7527-5-ND
Single FETs, MOSFETs 497-7527-5-ND
N-Channel 800V 4.3A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 800V 4.3A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
800V 4.3A TO-220 MOSFET Transistor
278-STP5NK80Z
800V 4.3A TO-220 MOSFET Transistor 278-STP5NK80Z
800V N-CH MOSFET, 4.3A, 2.4R, TO-220 Product overview: STP5NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK80Z can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 4.3A, 2.4R, TO-220 Product overview: STP5NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK80Z can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5NK80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5NK80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5NK80Z
MOSFET N-CH 800V 4.3A TO220AB

MOSFET N-CH 800V 4.3A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP5NK80Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP5NK80Z
Single FETs, MOSFETs STP5NK80Z
MOSFET N-CH 800V 4.3A TO220AB

MOSFET N-CH 800V 4.3A TO220AB

Supplier's Site Datasheet
N Channel Mosfet, 800V, 4.3A To-220; Channel Type Stmicroelectronics - 38K7926 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 4.3A To-220; Channel Type Stmicroelectronics
38K7926
N Channel Mosfet, 800V, 4.3A To-220; Channel Type Stmicroelectronics 38K7926
N CHANNEL MOSFET, 800V, 4.3A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 4.3A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 4.3 A Zener SuperMESH

MOSFET N-Ch 800 Volt 4.3 A Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6875358 026274-STP5NK80Z 497-7527-5-ND 278-STP5NK80Z STP5NK80Z STP5NK80Z 38K7926 STP5NK80Z
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80Z Single FETs, MOSFETs 800V 4.3A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 800V, 4.3A To-220; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Number of units in IC 1
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data