Manufacturer: STMicroelectronics
Win Source Part Number: 053936-STP5NK52ZD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 520V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 16.9nC @ 10V
Max Input Capacitance: 529pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
520V N-CH MOSFET 4.4A 1.5R TO-220 DPAK IPAK Product overview: STP5NK52ZD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520V, 4.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 520V, 4.4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK52ZD can be used for catalog matching and distributor lookup.
N-Channel 520V 4.4A (Tc) 25W (Tc) Through Hole TO-220
MOSFET N-CH 520V 4.4A TO220AB
MOSFET N-CH 520V 4.4A TO220AB
MOSFET N Ch 520V Zener SuperMESH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 053936-STP5NK52ZD | 278-STP5NK52ZD | 497-STP5NK52ZD-ND | STP5NK52ZD | STP5NK52ZD | STP5NK52ZD |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK52ZD | 520V 4.4A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 520 volts | 520 volts | ||||
| PD | 25000 milliwatts | 70000 milliwatts | 25000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |