STMicroelectronics, Inc. N-Channel 3A 400V 1.8ohm MOSFET Transistor STP5NK40Z

Description
3A, 400V, 1.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP5NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 400V, 1.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 400V, 1.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK40Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 400V, 1.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP5NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 400V, 1.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 400V, 1.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK40Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 3A 400V 1.8ohm MOSFET Transistor
278-STP5NK40Z
N-Channel 3A 400V 1.8ohm MOSFET Transistor 278-STP5NK40Z
3A, 400V, 1.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP5NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 400V, 1.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 400V, 1.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK40Z can be used for catalog matching and distributor lookup.

3A, 400V, 1.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP5NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 400V, 1.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 400V, 1.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK40Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK40Z - 935573-STP5NK40Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK40Z
935573-STP5NK40Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK40Z 935573-STP5NK40Z
Manufacturer: STMicroelectronics Win Source Part Number: 935573-STP5NK40Z Series: SuperMESH™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 400 V 3A (Tc) 45W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP5N Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-3194-5, 497-3194-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 935573-STP5NK40Z
Series: SuperMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 400 V 3A (Tc) 45W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP5N
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-3194-5, 497-3194-5-NDR

Buy Now Datasheet
Single FETs, MOSFETs - 497-3194-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3194-5-ND
Single FETs, MOSFETs 497-3194-5-ND
N-Channel 400V 3A (Tc) 45W (Tc) Through Hole TO-220

N-Channel 400V 3A (Tc) 45W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5NK40Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5NK40Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5NK40Z
MOSFET N-CH 400V 3A TO220AB

MOSFET N-CH 400V 3A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STP5NK40Z 935573-STP5NK40Z 497-3194-5-ND STP5NK40Z
Product Name N-Channel 3A 400V 1.8ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK40Z Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products